Status: | Active |
---|---|
Series: | MAX1198 |
RoHS: | Unknown |
Single 2.7V to 3.6V Operation |
Excellent Dynamic Performance 48.1dB/47.6dB SINAD at fIN = 50MHz/200MHz 66dBc/61.5dBc SFDR at fIN = 50MHz/200MHz |
48.1dB/47.6dB SINAD at fIN = 50MHz/200MHz |
66dBc/61.5dBc SFDR at fIN = 50MHz/200MHz |
-72dB Interchannel Crosstalk at fIN = 50MHz |
Low Power 264mW (Normal Operation) 10.6mW (Sleep Mode) 0.5µW (Shutdown Mode) |
264mW (Normal Operation) |
10.6mW (Sleep Mode) |
0.5µW (Shutdown Mode) |
0.05dB Gain and ±0.1° Phase Matching |
Wide ±1VP-P Differential Analog Input Voltage Range |
400MHz -3dB Input Bandwidth |
On-Chip 2.048V Precision Bandgap Reference |
User-Selectable Output Format—Two's Complement or Offset Binary |
Pin-Compatible 8-Bit and 10-Bit Upgrades Available |
Resolution (bits) | 8 |
---|---|
# Input Channels | 2 |
Sample Rate (Msps) (max) | 100 |
Data Bus Interface | µP/10 |
SFDR (dBc) (min) | 66 |
SINAD (dB) | 48.1 |
SNR (dB) | 48.3 |
THD (dB) | -64 |
DNL (±LSB) | 0.2 |
INL (±LSB) | 0.3 |
Package/Pins | TQFP/48 |
BudgetaryPrice (See Notes) | 12.97 |
Status: | Unknown |
---|---|
Series: | Single 8-Bit Sampling ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 100MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit Sampling ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 1198 |
IC Case Style | TQFP |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 8bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 80mA |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Range - Digital | 1.7V to 3.6V |
Termination Type | Surface Mount Device |
Dual, 8-Bit, 100Msps, 3.3V, Lo | Analog Devices |
AD CONVERTER, 8BIT, 100MSPS, PARALLEL | Farnell |
Where can I find additional details, specifications and documents for a MAX1198ECM+D ?
Additional datasheets, footprints and schematics for MAX1198ECM+D are listed on our Part Details page. You can also find images and similar parts to MAX1198ECM+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1198ECM+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1198ECM+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1198ECM+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1198ECM+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1198ECM+D have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1198ECM+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1198ECM+D often in real-time on the comparison pages.
What if I can't find stock of MAX1198ECM+D ?
You can fill out our help required form which you can use to request a quote for MAX1198ECM+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.