Status: | Active |
---|---|
Series: | MAX11618 |
RoHS: | Unknown |
Analog Multiplexer with Track/Hold 16 Channels (MAX11624/MAX11625) 8 Channels (MAX11620/MAX11621) 4 Channels (MAX11618/MAX11619) |
16 Channels (MAX11624/MAX11625) |
8 Channels (MAX11620/MAX11621) |
4 Channels (MAX11618/MAX11619) |
Single Supply 2.7V to 3.6V (MAX11619/MAX11621/MAX11625) 4.75V to 5.25V (MAX11618/MAX11620/MAX11624) |
2.7V to 3.6V (MAX11619/MAX11621/MAX11625) |
4.75V to 5.25V (MAX11618/MAX11620/MAX11624) |
Internal Reference 2.5V (MAX11619/MAX11621/MAX11625) 4.096V (MAX11618/MAX11620/MAX11624) |
2.5V (MAX11619/MAX11621/MAX11625) |
4.096V (MAX11618/MAX11620/MAX11624) |
External Reference: 1V to VDD |
16-Entry First-In/First-Out (FIFO) |
Scan Mode, Internal Averaging, and Internal Clock |
Accuracy: ±1 LSB INL, ±1 LSB DNL, No Missing Codes Over Temperature |
10MHz 3-Wire SPI/QSPI/MICROWIRE-Compatible Interface |
Small Packages 16-Pin QSOP (MAX11618–MAX11621) 24-Pin QSOP (MAX11624/MAX11625) |
16-Pin QSOP (MAX11618–MAX11621) |
24-Pin QSOP (MAX11624/MAX11625) |
Resolution (bits) (ADC) | 10 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 300 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 4.096 |
INL (±LSB) | 1 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 1.83 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 300kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Bit 300ksps ADCs, 4-Channel | Analog Devices |
Adc, 4-Ch, Sar, 10Bit, 300Ksps, Qsop-16 | Newark Electronics |
ADC, 4-CH, SAR, 10BIT, 300KSPS, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX11618EEE+ ?
Additional datasheets, footprints and schematics for MAX11618EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX11618EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11618EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11618EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11618EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11618EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11618EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11618EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11618EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX11618EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX11618EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.