Status: | Active |
---|---|
Series: | MAX11261SYS1 |
RoHS: | Unknown |
Various Sample Sizes and Sample Rates |
Time Domain, Frequency Domain, and Histogram Plotting |
On-Board Voltage Reference (MAX6071) |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11261ENX+ |
No. of Bits | 24bit |
Sample Rate | 16kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Delta-Sigma Analogue to Digital Converter |
Kit Contents | Eval Kit MAX11261ENX+ |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
24-Bit, 6-Channel, 64ksps, Del | Analog Devices |
Eval Kit, Delta-Sigma Adc, 24Bit, 16Ksps | Newark Electronics |
EVAL KIT, DELTA-SIGMA ADC, 24BIT, 16KSPS | element14 |
Where can I find additional details, specifications and documents for a MAX11261SYS1# ?
Additional datasheets, footprints and schematics for MAX11261SYS1# are listed on our Part Details page. You can also find images and similar parts to MAX11261SYS1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11261SYS1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11261SYS1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11261SYS1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11261SYS1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11261SYS1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11261SYS1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11261SYS1# often in real-time on the comparison pages.
What if I can't find stock of MAX11261SYS1# ?
You can fill out our help required form which you can use to request a quote for MAX11261SYS1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.