Status: | Active |
---|---|
Series: | MAX11200EVKIT |
RoHS: | Unknown |
Windows XP-, Windows Vista-, and Windows 7-Compatible Software |
USB-PC Connection (Cable Included) |
USB Powered (No External Power Supply Required) |
On-Board Isolated Power Supplies Rejecting Power Line Noise |
On-Board Optocouplers Isolating ADC from Other Circuitry |
Real-Time Data Acquisition through USB |
Proven PCB Layout |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11200EEE+ |
No. of Bits | 24bit |
Sample Rate | 480SPS |
Kit Application Type | Data Converter |
Application Sub Type | Delta-Sigma Analogue to Digital Converter |
Kit Contents | Eval Kit MAX11200EEE+ Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX11200 (24-Bit Sing | Analog Devices |
Evaluation Kit, Delta-Sigma Adc | Newark Electronics |
EVALUATION KIT, DELTA-SIGMA ADC | element14 |
Where can I find additional details, specifications and documents for a MAX11200EVKIT+ ?
Additional datasheets, footprints and schematics for MAX11200EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX11200EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11200EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11200EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11200EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11200EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11200EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11200EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11200EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX11200EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX11200EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.