Status: | Active |
---|---|
Series: | MAX111 |
RoHS: | Unknown |
Single +5V Supply (MAX111) |
Two Differential Input Channels |
14-Bit Resolution Plus Sign and Overrange |
0.03% Linearity (MAX110) 0.05% Linearity (MAX111) |
Low Power Consumption: 550µA (MAX110) 640µA (MAX111) 4µA Shutdown Current |
550µA (MAX110) |
640µA (MAX111) |
4µA Shutdown Current |
Up to 50 Conversions/sec |
50Hz/60Hz Rejection |
Auto-Calibration Mode |
No External Components Required |
16-Pin DIP/SO, 20-Pin SSOP |
Resolution (bits) (ADC) | 14 |
---|---|
# Input Channels | 2 |
Conv. Rate (ksps) (max) | 0.05 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 5.3 |
Unipolar VIN (V) (max) | 1.8 |
Bipolar VIN (±V) (max) | 5.3 |
INL (±LSB) | 4.9 |
Package/Pins | PDIP/16SOIC (W)/16SSOP/20 |
BudgetaryPrice (See Notes) | 8.93 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 50SPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 111 |
IC Case Style | SOIC |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 960µA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Supply Voltage Range - Analogue | ± 4.75V to ± 5.25V |
Termination Type | Surface Mount Device |
Low-Cost, 2-Channel, ±14-Bit S | Analog Devices |
Ic, 14Bit Adc, 2Ch, Serial, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX111BEWE+ ?
Additional datasheets, footprints and schematics for MAX111BEWE+ are listed on our Part Details page. You can also find images and similar parts to MAX111BEWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX111BEWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX111BEWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX111BEWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX111BEWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX111BEWE+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX111BEWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX111BEWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX111BEWE+ ?
You can fill out our help required form which you can use to request a quote for MAX111BEWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.