MAX11195EVKIT# by Analog Devices

Evaluation Kit for the MAX11192/MAX11195/MAX11198

Status: Active
Series: MAX11195EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX11192/MAX11195/MAX11198 evaluation kits (EV kits) provide a proven design to evaluate the MAX11192/ MAX11195/MAX11198 16-/14-/12-bit, 2-channel, 2Msps, fully differential simultaneously sampling SAR ADCs with an internal reference. The EV kits include an evaluation board and a graphical user interface (GUI) that provides communication from the target device to the PC through ZedBoard™ with a Xilinx Zynq® -7000 SOC. The EV kits are connected to a ZedBoard through a low-pin-count FMC connector and a ZedBoard connected to the PC through an Ethernet port. The EV kit includes Windows XP®, Windows® 7 and Windows 8 and Windows 8 compatible software for exercising the features of the IC. The EV kit GUI allows different sample sizes, adjustable sampling rates, and graphing software that includes the FFT and histogram of the sampled signals. The EV kits can be powered by +12V supply from a ZedBoard or by an external power supply. The EV kits have two DC-DC converters and a 5V LDO, which provide all necessary supplies for operation with a ZedBoard. The MAX11192 EV kit comes installed with a MAX11192ATE+, the MAX11195 EV kit with a MAX11195ATE+, and the MAX11198 EV kit with a MAX11198ATE+. They each are packaged in a 16-pin, 2mm x 3mm TQFN-EP. The EV kits aim to be used with an external resolver or encoder to monitor and measure degrees of rotation or absolute position of the rotor at any given moment.

Where to Buy

Prices starting from US$82.18

Distributor Stock
Logo for Farnell
Farnell
from US$85.54
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$82.18
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$88.38
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$83.80
1
in stock
Buy Now
Logo for element14
element14
from US$89.23
-
Buy Now

Features

50MHz SPI Clock Capability through FMC Connector
Various Sample Sizes and Sample Rates
Collects Up to 1 Million Samples
Time Domain, Frequency Domain, and Histogram Plotting
Sync In and Sync Out for Coherent Sampling
On-Board Input Buffers: MAX44242 and MAX4432 (Unipolar to Differential)
On-Board External Voltage Reference: MAX6126
Proven PCB Layout
Evaluates: 12-bit MAX11192 14-bit MAX11195 16-bit MAX11198
12-bit MAX11192
14-bit MAX11195
16-bit MAX11198
Fully Assembled and Tested
Windows XP, Windows 7, Windows 8, and Windows 10 Compatible Software


MAX11195EVKIT# Development Boards & Evaluation Kits by Analog Devices

EVAL BOARD SUCCESSIVE APPROXIMATION ADC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Silicon Manufacturer Maxim Integrated Products
Silicon Core Number MAX11195
No. of Bits 14bit
Sample Rate 2MSPS
Kit Application Type Data Converter
Application Sub Type Successive Approximation ADC
Kit Contents Eval Board MAX11195 Software
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

EVKit for MAX11195 Dual Simult | Analog Devices
Eval Board, Successive Approximation Adc | Newark Electronics
EVAL BOARD, SUCCESSIVE APPROXIMATION ADC | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX11195EVKIT# ?

Additional datasheets, footprints and schematics for MAX11195EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX11195EVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX11195EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11195EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11195EVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX11195EVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX11195EVKIT# have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX11195EVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX11195EVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX11195EVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX11195EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay