Status: | Active |
---|---|
Series: | MAX11108 |
RoHS: | Unknown |
Compact ADC Saves Space Single-Ended Analog Input 12-Bit Resolution ADC 3Msps Conversion Rate with No Pipeline Delay 73dB SNR 10-Pin, Ultra-TQFN (μDFN), 2.1mm x 1.6mm Package |
Single-Ended Analog Input 12-Bit Resolution ADC |
3Msps Conversion Rate with No Pipeline Delay |
73dB SNR |
10-Pin, Ultra-TQFN (μDFN), 2.1mm x 1.6mm Package |
Low Power Consumption Extends Battery Life 6.6mW at 3Msps Very Low Power Consumption at 2.5μA/ksps 1.3μA Power-Down Current 2.2V to 3.6V Supply Voltage |
6.6mW at 3Msps |
Very Low Power Consumption at 2.5μA/ksps |
1.3μA Power-Down Current |
2.2V to 3.6V Supply Voltage |
Variable I/O Voltage Range of 1.5V to 3.6V Eases Interface to Microcontrollers |
SPI-/QSPI-/MICROWIRE-Compatible Serial Interface Directly Connects to 1.5V, 1.8V, 2.5V, or 3V Digital System |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 3000 |
Data Bus | 3-Wire SPIDSP-Compatible SerialMicrowireQSPISPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 2.2 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
INL (±LSB) | 1 |
Package/Pins | ULTRA TQFN/10 |
BudgetaryPrice (See Notes) | 2.26 |
Status: | Unknown |
---|---|
Series: | 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | µTQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, Sar, 12Bit, 3Msps, Utqfn-10 | Newark Electronics |
ADC, SAR, 12BIT, 3MSPS, UTQFN-10 | element14 |
Tiny 12-Bit, Low-Power, 3Msps, | Analog Devices |
Where can I find additional details, specifications and documents for a MAX11108AVB+T ?
Additional datasheets, footprints and schematics for MAX11108AVB+T are listed on our Part Details page. You can also find images and similar parts to MAX11108AVB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11108AVB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11108AVB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11108AVB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11108AVB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11108AVB+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX11108AVB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11108AVB+T often in real-time on the comparison pages.
What if I can't find stock of MAX11108AVB+T ?
You can fill out our help required form which you can use to request a quote for MAX11108AVB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.