Status: | Active |
---|---|
Series: | MAX11103EVKIT |
RoHS: | Unknown |
48MHz SPI Interface |
Windows XP, Windows Vista, and Windows 7-Compatible Software |
Time Domain, Frequency Domain, and Histogram Plotting in the EV Kit Software |
Frequency, RMS, Min, Max, and Average DC Calculations in the EV Kit Software |
Collects Up to One Mega Samples |
On-Board Input Buffers |
USB-PC Connection |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11103 |
No. of Bits | 12bit |
Sample Rate | 3MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board MAX11103 Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX11103 (2Msps/3Msps | Analog Devices |
Eval Brd, 2-Ch Analog-Digital Converter | Newark Electronics |
EVAL BRD, 2-CH ANALOG-DIGITAL CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX11103EVKIT+ ?
Additional datasheets, footprints and schematics for MAX11103EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX11103EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11103EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11103EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11103EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11103EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11103EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11103EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11103EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX11103EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX11103EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.