Status: | Active |
---|---|
Series: | MAX110 |
RoHS: | Unknown |
Single +5V Supply (MAX111) |
Two Differential Input Channels |
14-Bit Resolution Plus Sign and Overrange |
0.03% Linearity (MAX110) 0.05% Linearity (MAX111) |
Low Power Consumption: 550µA (MAX110) 640µA (MAX111) 4µA Shutdown Current |
550µA (MAX110) |
640µA (MAX111) |
4µA Shutdown Current |
Up to 50 Conversions/sec |
50Hz/60Hz Rejection |
Auto-Calibration Mode |
No External Components Required |
16-Pin DIP/SO, 20-Pin SSOP |
Resolution (bits) (ADC) | 14 |
---|---|
# Input Channels | 2 |
Conv. Rate (ksps) (max) | 0.05 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
External VREF (V) (min) | -5.3 |
External VREF (V) (max) | 5.3 |
Unipolar VIN (V) (max) | 3 |
Bipolar VIN (±V) (max) | 2.75 |
INL (±LSB) | 4.9 |
Package/Pins | PDIP/16SOIC (W)/16SSOP/20 |
BudgetaryPrice (See Notes) | 8.93 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 50SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, 2-Channel, ±14-Bit S | Analog Devices |
Adc, Delta-Sigma, 14Bit, 50Sps, Wsoic-16 | Newark Electronics |
ADC, DELTA-SIGMA, 14BIT, 50SPS, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX110ACWE+ ?
Additional datasheets, footprints and schematics for MAX110ACWE+ are listed on our Part Details page. You can also find images and similar parts to MAX110ACWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX110ACWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX110ACWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX110ACWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX110ACWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX110ACWE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX110ACWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX110ACWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX110ACWE+ ?
You can fill out our help required form which you can use to request a quote for MAX110ACWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.