Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
74,889
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
7,523
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
1,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now |
Fixing Type | Rail Clip |
---|---|
For Use With | Aavid Thermalloy Max Clip Extrusion Profiles |
External Length | 19.7mm |
External Width | 12mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MAX10NG?
Additional datasheets, footprints and schematics for MAX10NG are listed on our Part Details page. You can also find images and similar parts to MAX10NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX10NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX10NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX10NG fall under?
The MAX10NG is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MAX10NG when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX10NG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX10NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX10NG have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for MAX10NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX10NG often in real-time on the comparison pages.
What if I can't find stock of MAX10NG?
You can fill out our help required form which you can use to request a quote for MAX10NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.