MAX07NG Heat Sinks by Aavid Thermalloy

HEATSINK CLIP 12MM TO-220

Status: Unknown
Series: Max Clip System Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
287,043 units
Buy Now
Logo for Newark Electronics Newark Electronics
22,509 units
Buy Now
Logo for element14 element14
22,509 units
Buy Now
Logo for Sager Sager
21,713 units
Buy Now
Logo for Electro Sonic Electro Sonic
13,587 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
13,587 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
989 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
231 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fixing Type Clip
For Use With TO-220 Packages
External Length -
External Width 12mm
Product Range Max Clip System Series

Alternative Descriptions

414596 | Heilind Electronics
Thrml Mgmt Access Mounting Clip | Avnet America
Max Clip for TO-220, MAX-220, with Screw | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX07NG?

Additional datasheets, footprints and schematics for MAX07NG are listed on our Part Details page. You can also find images and similar parts to MAX07NG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX07NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX07NG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX07NG fall under?

The MAX07NG is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.

Can I view similar or alternative parts?

You can view similar parts to MAX07NG when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX07NG you can contact the distributor directly for product support, shipping queries etc.

Is the MAX07NG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX07NG have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for MAX07NG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX07NG often in real-time on the comparison pages.

What if I can't find stock of MAX07NG?

You can fill out our help required form which you can use to request a quote for MAX07NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay