Status: | Unknown |
---|---|
Series: | MAWI Series |
RoHS: | Unknown |
Product Range | MAWI Series |
---|---|
Circular Connector Shell Style | Right Angle Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Bayonet |
Connector Body Material | Plastic Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Colour | Grey |
Connector Colour | Grey |
Connector Mounting | Cable Mount |
Connector Type | DIN Audio |
Contact Gender | Pin |
Contact Resistance | 4mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
DC Current Max | 4A |
Gender | Plug |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Standard | DIN41524 |
Voltage Rating V DC | 34V |
Voltage Rating VAC | 34V |
Circular Connector, Plug, 5 Position, Cable | Newark Electronics |
PLUG, DIN, FREE, R/A, 5PIN | element14 |
Hirschmann Angular Plug, 4A, 34V, 5 Poles, Plug | Distrelec |
Where can I find additional details, specifications and documents for a MAWI50 SB?
Additional datasheets, footprints and schematics for MAWI50 SB are listed on our Part Details page. You can also find images and similar parts to MAWI50 SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAWI50 SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAWI50 SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAWI50 SB fall under?
The MAWI50 SB is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to MAWI50 SB when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAWI50 SB you can contact the distributor directly for product support, shipping queries etc.
Is the MAWI50 SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAWI50 SB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MAWI50 SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAWI50 SB often in real-time on the comparison pages.
What if I can't find stock of MAWI50 SB?
You can fill out our help required form which you can use to request a quote for MAWI50 SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.