Status: | Unknown |
---|---|
Series: | Matrix Creator |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | Cortex-M3 |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi 2 and Raspberry Pi 3 |
Kit Contents | MATRIX Creator One Board |
Product Range | Matrix Creator |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a MATRIX.C1.EU?
Additional datasheets, footprints and schematics for MATRIX.C1.EU are listed on our Part Details page. You can also find images and similar parts to MATRIX.C1.EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MATRIX.C1.EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MATRIX.C1.EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MATRIX.C1.EU fall under?
The MATRIX.C1.EU is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to MATRIX.C1.EU when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MATRIX.C1.EU you can contact the distributor directly for product support, shipping queries etc.
Is the MATRIX.C1.EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MATRIX.C1.EU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MATRIX.C1.EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MATRIX.C1.EU often in real-time on the comparison pages.
What if I can't find stock of MATRIX.C1.EU?
You can fill out our help required form which you can use to request a quote for MATRIX.C1.EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.