Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
No stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 120V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.23V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 150mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.23V |
Primary Input Voltage | 120V |
Where can I find additional details, specifications and documents for a MAQ5283YME T5?
Additional datasheets, footprints and schematics for MAQ5283YME T5 are listed on our Part Details page. You can also find images and similar parts to MAQ5283YME T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAQ5283YME T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAQ5283YME T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAQ5283YME T5 fall under?
The MAQ5283YME T5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAQ5283YME T5 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAQ5283YME T5 you can contact the distributor directly for product support, shipping queries etc.
Is the MAQ5283YME T5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAQ5283YME T5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAQ5283YME T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAQ5283YME T5 often in real-time on the comparison pages.
What if I can't find stock of MAQ5283YME T5?
You can fill out our help required form which you can use to request a quote for MAQ5283YME T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.