Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$21.32
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$21.32
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 25.4mm x 12.7mm |
Marker Material | Vinyl |
Legend | PASSED INSPECTION / BY / DATE |
Legend Color | White/Green |
Marker Color | White / Green |
RoHS Compliant | Yes |
Raychem, Label, SMALL PASSED INSPECTION, 12.70mm, Die-Cut, Vinyl | TE Connectivity MAM115 | RS Americas |
Where can I find additional details, specifications and documents for a MAM115?
Additional datasheets, footprints and schematics for MAM115 are listed on our Part Details page. You can also find images and similar parts to MAM115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAM115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAM115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAM115 fall under?
The MAM115 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MAM115 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAM115 you can contact the distributor directly for product support, shipping queries etc.
Is the MAM115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MAM115 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for MAM115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAM115 often in real-time on the comparison pages.
What if I can't find stock of MAM115?
You can fill out our help required form which you can use to request a quote for MAM115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.