Status: | Unknown |
---|---|
Series: | Vishay MAL Series |
RoHS: | Unknown |
Accessory Type | Capacitor Clamp Vertical Style A |
---|---|
Clip Diameter | 40mm |
Product Range | Vishay MAL Series |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 14mm |
Fixing Centres | 57mm |
Fixing Hole Diameter | 4mm |
Height | 14mm |
Mounting Hole Dia | 4.3mm |
Clamp, Aluminium Capacitor | Newark Electronics |
CLAMP, ALUMINIUM CAPACITOR | element14 |
VISMAL804324041E3 | Avnet America |
CLAMP SL 40 | TTI Europe |
Where can I find additional details, specifications and documents for a MAL804324041E3?
Additional datasheets, footprints and schematics for MAL804324041E3 are listed on our Part Details page. You can also find images and similar parts to MAL804324041E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL804324041E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL804324041E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL804324041E3 fall under?
The MAL804324041E3 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to MAL804324041E3 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL804324041E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL804324041E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL804324041E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for MAL804324041E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL804324041E3 often in real-time on the comparison pages.
What if I can't find stock of MAL804324041E3?
You can fill out our help required form which you can use to request a quote for MAL804324041E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.