Status: | Unknown |
---|---|
Series: | 153 CRV |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
400
in stock
|
Buy Now | |
element14
from US$0.46
|
20,174
in stock
|
Buy Now | |
Farnell
from US$0.44
|
20,174
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
19,174
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$5.74
|
-
|
Buy Now | |
Distrelec
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Polarized aluminum electrolytic capacitors, non‑solid electrolyte, self healing |
SMD‑version with base plate, vertical construction requiring minimum board space, lead (Pb)-free reflow solderable |
High CV per unit volume |
Applications |
---|
SMD technology, in compliance with RoHS |
Coupling, decoupling, smoothing, filtering, buffering, timing |
Telecommunications, general industrial, EDP, automotive, portable and lightweight equipment |
Datasheet |
---|
153 CRV |
General Information |
---|
Selection Chart |
Introduction |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Safety |
Packaging Information |
---|
Packaging: SMD |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CAP, 47µF, 16V, RADIAL, SMD | element14 |
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 47 F, 16 V, Radial Can - Smd, 6.3 Mm Rohs Compliant: Yes |Vishay MAL215375479E3 | Newark Electronics |
153CRV SMD Aluminum Cap 47uF 16V 105deg | RS |
Aluminum Electrolytic Capacitor, 47 uF, 16 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet America |
47uF 16V dc ALUM Electrolytic Capacitor,153 CRV Series 2000h 6.3(Dia.)x5.3mm | Vishay Dale MAL215375479E3 | RS Americas |
Vishay Electrolytic Capacitor, Snap-In 47uF 20% 16V | Distrelec |
47UF 16V 6.3X6.3X5.3 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 47 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL215375479E3?
Additional datasheets, footprints and schematics for MAL215375479E3 are listed on our Part Details page. You can also find images and similar parts to MAL215375479E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL215375479E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215375479E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL215375479E3 fall under?
The MAL215375479E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL215375479E3 when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215375479E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL215375479E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL215375479E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for MAL215375479E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL215375479E3 often in real-time on the comparison pages.
What if I can't find stock of MAL215375479E3?
You can fill out our help required form which you can use to request a quote for MAL215375479E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.