Status: | Unknown |
---|---|
Series: | 146 CTI |
RoHS: | Compliant |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
502
in stock
|
Buy Now | |
Future Electronics
from US$3.15
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
400
in stock
|
Buy Now | |
element14
from US$3.42
|
400
in stock
|
Buy Now | |
Farnell
from US$3.31
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.58
|
331
in stock
|
Buy Now | |
TTI Europe
from US$3.12
|
200
in stock
|
Buy Now | |
Avnet America
from US$4.62
|
-
|
Buy Now | |
RS Americas
from US$8.31
|
-
|
Buy Now | |
Avnet Asia
from US$3.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Extended useful life: up to 6000 h at 125 °C |
Polarized aluminum electrolytic capacitors, non‑solid electrolyte, self healing |
SMD‑version with base plate, lead (Pb)-free reflow solderable |
Applications |
---|
SMD technology, for high temperature reflow soldering |
Industrial and professional applications |
Automotive, general industrial, telecom |
Datasheet |
---|
146 CTI |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Product Coding |
E-Series Values |
Tests and Requirements |
Packaging Information |
---|
Packaging: SMD |
Product Literature |
---|
AEC-Q200 Qualified Products |
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
146CTI Series 63 V 1000 uF 125â–‘C 6 k Hrs SMT Aluminum Electrolytic Cap | Future Electronics |
Cap, 1000Uf, 63V, Alu Elec, Smd Rohs Compliant: Yes |Vishay MAL214699814E3 | Newark Electronics |
CAP, 1000UF, 63V, ALU ELEC, SMD | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
1000UF 63V 18X18X21 SMD | TTI Europe |
Capacitor Al SMD 146 CTI 1000uF 63V | RS |
Aluminum Electrolytic Capacitor, 1000 uF, 63 V, ± 20%, 5000 hours @ 125°C, Radial Can - SMD | Avnet America |
1000uF 63V ALUM Electrolytic Cap 1821,146 CTI Series 5000 h,6000 h,400000 h | Vishay Dale MAL214699814E3 | RS Americas |
Aluminum Electrolytic Capacitor, 1000 uF, 63 V, � 20%, 5000 hours @ 125�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL214699814E3?
Additional datasheets, footprints and schematics for MAL214699814E3 are listed on our Part Details page. You can also find images and similar parts to MAL214699814E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL214699814E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214699814E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214699814E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL214699814E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL214699814E3 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAL214699814E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL214699814E3 often in real-time on the comparison pages.
What if I can't find stock of MAL214699814E3?
You can fill out our help required form which you can use to request a quote for MAL214699814E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.