Status: | Unknown |
---|---|
Series: | 146 RTI |
RoHS: | Compliant |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.79
|
1,012
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
1,419
in stock
|
Buy Now | |
element14
from US$3.05
|
1,419
in stock
|
Buy Now | |
Farnell
from US$2.92
|
1,419
in stock
|
Buy Now | |
Future Electronics
from US$2.92
|
-
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Very long useful life: 2500 h to 6000 h at 125 °C |
High stability, high reliability |
Very low ESR |
Applications |
---|
Power supplies (SMPS, DC/DC converters) for industrial, automotive, telecommunications and military |
Smoothing, filtering and buffering |
Application Notes |
---|
Application Note |
Datasheet |
---|
146 RTI |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Radial |
Lead Forming Options |
Product Literature |
---|
AEC-Q200 Qualified Products |
Product Sheet |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, 2200Uf, 50V, Alu Elec, Radial | Newark Electronics |
CAP, 2200µF, 50V, 20% | element14 |
Capacitor Aluminium 146 RTI 50V 2200uF | RS |
146 RTI Series 50 V 2200 uF ▒20 % ╪8x35mm Radial Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 2200 uF, 50 V, ± 20%, 6000 hours @ 125°C, Radial Leaded | Avnet America |
2200uF 50V dc ALUM Electrolytic Capacitor,146 RTI Series 6000h 18(Dia.)x35mm | Vishay Dale MAL214651222E3 | RS Americas |
Aluminum Electrolytic Capacitor, 2200 uF, 50 V, � 20%, 6000 hours @ 125�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL214651222E3?
Additional datasheets, footprints and schematics for MAL214651222E3 are listed on our Part Details page. You can also find images and similar parts to MAL214651222E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL214651222E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214651222E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL214651222E3 fall under?
The MAL214651222E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL214651222E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214651222E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL214651222E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL214651222E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MAL214651222E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL214651222E3 often in real-time on the comparison pages.
What if I can't find stock of MAL214651222E3?
You can fill out our help required form which you can use to request a quote for MAL214651222E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.