Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.98
Capacitance | 47000µF |
---|---|
Voltage Rating | 40V |
Product Range | - |
Lifetime @ Temperature | 20000 hours @ 85°C |
Capacitance Tolerance | +30% -10% |
Capacitor Terminals | Screw |
Diameter | 65mm |
Lead Spacing | 28.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.008ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 24.5A |
Capacitance Tolerance ± | +30% -10% |
Capacitor Mounting | Panel |
Climatic Category | 40/085/56 |
External Length / Height | 105mm |
Impedance | 0.008ohm |
Leakage Current | 3.76mA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 20000h |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 0.3% |
Tolerance - | 0.1% |
Voltage Rating DC Max | 40V |
Voltage Rating V DC | 40V |
Cap Aluminium 106PED-ST 40V 47000uF | RS |
47000 40V 65X105Mm 85 20000H |Vishay MAL210617473E3 | Newark Electronics |
160 PED-ST Series 40 V 47000 uF 65 x 105 mm Screw Terminal Aluminum Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 47000 uF, 40 V, -10%, +30%, Screw | Avnet America |
47000uF 40V dc ALUM Electrolytic Cap,106 PED-ST Series 20000h 65(Dia.)x105mm | Vishay Dale MAL210617473E3 | RS Americas |
CAP, 47000µF, 40V, ALU ELEC, SCREW | Farnell |
Where can I find additional details, specifications and documents for a MAL210617473E3.?
Additional datasheets, footprints and schematics for MAL210617473E3. are listed on our Part Details page. You can also find images and similar parts to MAL210617473E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL210617473E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL210617473E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL210617473E3. fall under?
The MAL210617473E3. is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL210617473E3. when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL210617473E3. you can contact the distributor directly for product support, shipping queries etc.
Is the MAL210617473E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL210617473E3. have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MAL210617473E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL210617473E3. often in real-time on the comparison pages.
What if I can't find stock of MAL210617473E3.?
You can fill out our help required form which you can use to request a quote for MAL210617473E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.