MAL209639122E3 Capacitors by Vishay Intertechnology

CAP 1200µF 500V ALU ELEC 1200UF

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.23

Distributor Stock
Logo for RS
RS
from US$55.92
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$67.97
-
Buy Now
Logo for RS Americas
RS Americas
from US$94.81
-
Buy Now
Logo for Farnell
Farnell
from US$23.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1200µF
Voltage Rating 500V
Product Range -
Lifetime @ Temperature 5000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 45mm
Lead Spacing -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 100mm
ESR 0.16ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 100mm
Impedance 0.144ohm
Leakage Current 1204µA
No. of Pins 4Pins
Operating Temperature Range -40°C to +85°C
Ripple Current AC 6.4A

Alternative Descriptions

Cap Snapin series 096 500V 1200uF 45x100 | RS
Aluminum Electrolytic Capacitor, 1200 uF, 500 V, ± 20%, Snap-In | Avnet America
Cap Snapin series 096 500V 1200uF 45x100 | Vishay Dale MAL209639122E3 | RS Americas
CAP, 1200µF, 500V, ALU ELEC, 1200UF | Farnell
Aluminum Electrolytic Capacitor, 1200 uF, 500 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL209639122E3?

Additional datasheets, footprints and schematics for MAL209639122E3 are listed on our Part Details page. You can also find images and similar parts to MAL209639122E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL209639122E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL209639122E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL209639122E3 fall under?

The MAL209639122E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL209639122E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL209639122E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL209639122E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL209639122E3 have stock available?

Authorised distributors including RS, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for MAL209639122E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL209639122E3 often in real-time on the comparison pages.

What if I can't find stock of MAL209639122E3?

You can fill out our help required form which you can use to request a quote for MAL209639122E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay