MAL209639102E3 Capacitors by Vishay Intertechnology

CAP 1000µF 500V ALU ELEC 1000UF

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for RS
RS
from US$43.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$38.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$59.32
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.32
-
Buy Now
Logo for Farnell
Farnell
from US$17.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 500V
Product Range -
Lifetime @ Temperature 5000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 45mm
Lead Spacing -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 70mm
ESR 0.195ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 70mm
Impedance 0.176ohm
Leakage Current 1004µA
No. of Pins 4Pins
Operating Temperature Range -40°C to +85°C
Ripple Current AC 5.3A

Alternative Descriptions

Cap Snapin series 096 500V 1000uF 45x70 | RS
1000 500V 45X70Mm 85 5000H |Vishay MAL209639102E3 | Newark Electronics
Aluminum Electrolytic Capacitor, 1000 uF, 500 V, ± 20%, Snap-In | Avnet America
1000uF 500V ALUM Electrolytic Cap,96 Series 2000 h,5000 h,200000 h 45(Dia.)x70mm | Vishay Dale MAL209639102E3 | RS Americas
CAP, 1000µF, 500V, ALU ELEC, 1000UF | Farnell
Aluminum Electrolytic Capacitor, 1000 uF, 500 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL209639102E3?

Additional datasheets, footprints and schematics for MAL209639102E3 are listed on our Part Details page. You can also find images and similar parts to MAL209639102E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL209639102E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL209639102E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL209639102E3 fall under?

The MAL209639102E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL209639102E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL209639102E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL209639102E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL209639102E3 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MAL209639102E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL209639102E3 often in real-time on the comparison pages.

What if I can't find stock of MAL209639102E3?

You can fill out our help required form which you can use to request a quote for MAL209639102E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay