Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now |
Hall Effect Type | - |
---|---|
Output Current | - |
Sensor Case Style | DFN |
No. of Pins | 10Pins |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Brief Features | Low Power Single Shot Measurement Mode |
IC Function | Digital Magnetometer |
IC Package Type | DFN |
MAGNETOMETER, 3AXIS, I2C, 80HZ | Farnell |
Where can I find additional details, specifications and documents for a MAG3110FCR1?
Additional datasheets, footprints and schematics for MAG3110FCR1 are listed on our Part Details page. You can also find images and similar parts to MAG3110FCR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAG3110FCR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAG3110FCR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAG3110FCR1 fall under?
The MAG3110FCR1 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to MAG3110FCR1 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAG3110FCR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MAG3110FCR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAG3110FCR1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAG3110FCR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAG3110FCR1 often in real-time on the comparison pages.
What if I can't find stock of MAG3110FCR1?
You can fill out our help required form which you can use to request a quote for MAG3110FCR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.