MAG2 Hand & Workholding Tools by Klein Tools

MAGNETISER/DEMAGNETISER TOOL, 2.203"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.91

Distributor Stock
Logo for Farnell
Farnell
from US$11.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.96
13,273
in stock
Buy Now
Logo for RS
RS
from US$10.91
49
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.38
1
in stock
Buy Now
Logo for element14
element14
from US$22.24
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

For Use With Precision Screwdrivers, 1/4" Slotted Screwdrivers, #2/#3 Phillip Screwdrivers
RoHS Compliant NA

Alternative Descriptions

Magnetiser/Demagnetiser Tool, 2.203" | Newark Electronics
Magnetizer / Demagnetizer | RS
Magnetizer / Demagnetizer, 1/4 Slotted, #2 Phillips and #3 Phillips | Klein Tools MAG2 | RS Americas
MAGNETIZER, SCREWDRIVER, 56MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAG2?

Additional datasheets, footprints and schematics for MAG2 are listed on our Part Details page. You can also find images and similar parts to MAG2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAG2 fall under?

The MAG2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnetizer / Demagnetizers.

Can I view similar or alternative parts?

You can view similar parts to MAG2 when available in the Magnetizer / Demagnetizers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAG2 you can contact the distributor directly for product support, shipping queries etc.

Is the MAG2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAG2 have stock available?

Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for MAG2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAG2 often in real-time on the comparison pages.

What if I can't find stock of MAG2?

You can fill out our help required form which you can use to request a quote for MAG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay