| Status: | Unknown |
|---|---|
| Series: | NanoAnt Series |
| RoHS: | Compliant |
| Centre Frequency | 2.442GHz |
|---|---|
| Antenna Case Size | 10mm x 4mm x 3mm |
| Product Range | NanoAnt Series |
| SVHC | No SVHC (15-Jan-2019) |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MAF94431?
Additional datasheets, footprints and schematics for MAF94431 are listed on our Part Details page. You can also find images and similar parts to MAF94431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAF94431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAF94431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAF94431 fall under?
The MAF94431 is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to MAF94431 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAF94431 you can contact the distributor directly for product support, shipping queries etc.
Is the MAF94431 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MAF94431 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAF94431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAF94431 often in real-time on the comparison pages.
What if I can't find stock of MAF94431?
You can fill out our help required form which you can use to request a quote for MAF94431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.