MAC97A8RL1G Thyristors by ON Semiconductor

TRIAC, 600V, 600mA, TO-92

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage, Vdrm 600V
On State RMS Current IT(rms) 600mA
Gate Trigger Current Max (QI), Igt 7mA
Gate Trigger Voltage Max Vgt 2.5V
Peak Gate Power 5W
RoHS Compliant Yes

Alternative Descriptions

MAC97A8RL1G, THY T092 .6A 600V TRIAC | RS
Triac, 600V, 600Ma, To-92 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAC97A8RL1G?

Additional datasheets, footprints and schematics for MAC97A8RL1G are listed on our Part Details page. You can also find images and similar parts to MAC97A8RL1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAC97A8RL1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC97A8RL1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAC97A8RL1G fall under?

The MAC97A8RL1G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to MAC97A8RL1G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAC97A8RL1G you can contact the distributor directly for product support, shipping queries etc.

Is the MAC97A8RL1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MAC97A8RL1G have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for MAC97A8RL1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAC97A8RL1G often in real-time on the comparison pages.

What if I can't find stock of MAC97A8RL1G?

You can fill out our help required form which you can use to request a quote for MAC97A8RL1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay