Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 600mA |
Triac Case Style | TO-92 |
Gate Trigger Current Max (QI), Igt | 7mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 5W |
RoHS Compliant | Yes |
TRIAC, 0.6A, 400V, TO-92 | Farnell |
Triac, 0.6A, 400V, To-92 |Onsemi MAC97A6G | Newark Electronics |
Where can I find additional details, specifications and documents for a MAC97A6G?
Additional datasheets, footprints and schematics for MAC97A6G are listed on our Part Details page. You can also find images and similar parts to MAC97A6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC97A6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC97A6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC97A6G fall under?
The MAC97A6G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to MAC97A6G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC97A6G you can contact the distributor directly for product support, shipping queries etc.
Is the MAC97A6G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MAC97A6G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MAC97A6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC97A6G often in real-time on the comparison pages.
What if I can't find stock of MAC97A6G?
You can fill out our help required form which you can use to request a quote for MAC97A6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.