Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 600mA |
Triac Case Style | TO-92 |
Gate Trigger Current Max (QI) Igt | 7mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 10mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Triac, 0.6A, 400V, To-92 | Newark Electronics |
TRIAC, 0.6A, 400V, TO-92 | Farnell |
Thyristor TRIAC 400V 8.8A 3-Pin SPT T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MAC97A6 116?
Additional datasheets, footprints and schematics for MAC97A6 116 are listed on our Part Details page. You can also find images and similar parts to MAC97A6 116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC97A6 116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC97A6 116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC97A6 116 fall under?
The MAC97A6 116 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MAC97A6 116 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC97A6 116 you can contact the distributor directly for product support, shipping queries etc.
Is the MAC97A6 116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAC97A6 116 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MAC97A6 116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC97A6 116 often in real-time on the comparison pages.
What if I can't find stock of MAC97A6 116?
You can fill out our help required form which you can use to request a quote for MAC97A6 116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.