Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
No stock
|
Buy Now | |
Future Electronics
from US$1.23
|
1,150
in stock
|
Buy Now | |
Chip Outpost
from US$0.72
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
387
in stock
|
Buy Now | |
element14
from US$1.29
|
387
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max (QI) Igt | 10mA |
Peak Gate Power | 20W |
Gate Trigger Voltage Max Vgt | 2.5V |
Triac Case Style | TO-220AB |
On State RMS Current IT(rms) | 8A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220 |
Gate Trigger Current Max (QI) Igt | 10mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 20W |
Peak Non Rep Surge Current Itsm 50Hz | 80A |
Holding Current Max Ih | 15mA |
No. of Pins | 3Pins |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
800 V 8 A Through Hole Sensitive Gate Logic TRIAC - TO-220AB | Future Electronics |
TRIAC SENS GATE 800V 8A TO220AB | Chip Outpost |
Triac, 800V, 8A, To-220Ab | Newark Electronics |
TRIAC, 800V, 8A, TO-220AB | element14 |
Triac 8A 800V 5mA TO220AB | Schukat Electronic |
8A 800V TRIAC TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a MAC228A10G.?
Additional datasheets, footprints and schematics for MAC228A10G. are listed on our Part Details page. You can also find images and similar parts to MAC228A10G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC228A10G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC228A10G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC228A10G. fall under?
The MAC228A10G. is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to MAC228A10G. when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC228A10G. you can contact the distributor directly for product support, shipping queries etc.
Is the MAC228A10G. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAC228A10G. have stock available?
Authorised distributors including Future Electronics, Chip Outpost, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAC228A10G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC228A10G. often in real-time on the comparison pages.
What if I can't find stock of MAC228A10G.?
You can fill out our help required form which you can use to request a quote for MAC228A10G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.