Status: | Unknown |
---|---|
Series: | MAB Series |
RoHS: | Unknown |
Product Range | MAB Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Connector Body Material | Plastic Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | -, Tin Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Colour | Grey |
Connector Colour | Grey |
Connector Mounting | Panel Mount |
Connector Type | DIN Audio |
Contact Gender | Socket |
Contact Resistance | 10mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
DC Current Max | 4A |
External Length / Height | 20.5mm |
Flammability Rating | UL94V-2 |
Gender | Socket |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 18.1mm |
Voltage Rating V DC | 34V |
Voltage Rating VAC | 24V |
Wire Area Size Max | 0.34mm² |
Circular Connector, Receptacle, 5 Way, Panel | Newark Electronics |
SOCKET, DIN, PANEL, 60DEG, 5PIN | element14 |
Where can I find additional details, specifications and documents for a MAB 5100 60?
Additional datasheets, footprints and schematics for MAB 5100 60 are listed on our Part Details page. You can also find images and similar parts to MAB 5100 60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAB 5100 60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAB 5100 60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAB 5100 60 fall under?
The MAB 5100 60 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to MAB 5100 60 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAB 5100 60 you can contact the distributor directly for product support, shipping queries etc.
Is the MAB 5100 60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAB 5100 60 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAB 5100 60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAB 5100 60 often in real-time on the comparison pages.
What if I can't find stock of MAB 5100 60?
You can fill out our help required form which you can use to request a quote for MAB 5100 60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.