Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Rotary Switches |
---|---|
No. of Poles | 4 Pole |
No. of Positions | 3Ways |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 25.4mm |
Wafer, Ma, 4Pole, 3 Pos, 30 Deg | Newark Electronics |
WAFER, MA, 4POLE, 3 POS, 30 DEG | element14 |
Where can I find additional details, specifications and documents for a MA403N 454626/1/MA?
Additional datasheets, footprints and schematics for MA403N 454626/1/MA are listed on our Part Details page. You can also find images and similar parts to MA403N 454626/1/MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA403N 454626/1/MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA403N 454626/1/MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA403N 454626/1/MA fall under?
The MA403N 454626/1/MA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MA403N 454626/1/MA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA403N 454626/1/MA you can contact the distributor directly for product support, shipping queries etc.
Is the MA403N 454626/1/MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA403N 454626/1/MA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MA403N 454626/1/MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA403N 454626/1/MA often in real-time on the comparison pages.
What if I can't find stock of MA403N 454626/1/MA?
You can fill out our help required form which you can use to request a quote for MA403N 454626/1/MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.