Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | dsPIC33F |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Board Docs |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Convert From | 44-QFN |
Features | 16-bit Digital Signal Controllers with High-Speed PWM ADC and Comparators |
For Use With | Microchip Explorer 16 Development Boards |
OEM Boards, Daughter Cards, PIM for Explorer 16 Board | Microchip Technology Inc. MA330020 | RS Americas |
Plug In Module, For Explorer 16, Pictail Plus | Newark Electronics |
Plug-In Module Comes With A 44-Pin DSPIC33FJ16GS504-I/ML Device | Avnet Silica |
Where can I find additional details, specifications and documents for a MA330020?
Additional datasheets, footprints and schematics for MA330020 are listed on our Part Details page. You can also find images and similar parts to MA330020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA330020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA330020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA330020 fall under?
The MA330020 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MA330020 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA330020 you can contact the distributor directly for product support, shipping queries etc.
Is the MA330020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA330020 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Silica have stock available or on a lead time for MA330020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA330020 often in real-time on the comparison pages.
What if I can't find stock of MA330020?
You can fill out our help required form which you can use to request a quote for MA330020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.