Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.68
Hall Effect Type | Angular |
---|---|
Sensor Case Style | QFN-EP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Digital Angle Sensor, -40 To 125Deg C | Newark Electronics |
. | Future Electronics |
12-BIT, DIGITAL, CONTACTLESS ANGLE SENSOR WITH ABZ & UVW INCREMENTAL OUTPUTS | Avnet America |
Where can I find additional details, specifications and documents for a MA302GQ-P?
Additional datasheets, footprints and schematics for MA302GQ-P are listed on our Part Details page. You can also find images and similar parts to MA302GQ-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA302GQ-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA302GQ-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA302GQ-P fall under?
The MA302GQ-P is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to MA302GQ-P when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA302GQ-P you can contact the distributor directly for product support, shipping queries etc.
Is the MA302GQ-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MA302GQ-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MA302GQ-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA302GQ-P often in real-time on the comparison pages.
What if I can't find stock of MA302GQ-P?
You can fill out our help required form which you can use to request a quote for MA302GQ-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.