Status: | Unknown |
---|---|
Series: | MA3 |
RoHS: | Compliant |
Sensor Output | NPN |
---|---|
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 150mA |
Product Range | MA3 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Proximity Sensors MAGNETIC RECTANGULAR PROX. | Rapid Electronics |
Proximity magnetic sensor, Rectangular p | RS |
Proximity Magnetic Sensor, Rectangular Plastic Housing, Small Dimensions, Pvc Cable Connection, No Contact Output, Max Switching Power 10Va , Operating Temperature -25 - +75C, Ip67 |Carlo Gavazzi MA3 | Newark Electronics |
MAGNETIC RECTANGULAR PROX. SEN | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a MA3?
Additional datasheets, footprints and schematics for MA3 are listed on our Part Details page. You can also find images and similar parts to MA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA3 fall under?
The MA3 is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to MA3 when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA3 you can contact the distributor directly for product support, shipping queries etc.
Is the MA3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MA3 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for MA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA3 often in real-time on the comparison pages.
What if I can't find stock of MA3?
You can fill out our help required form which you can use to request a quote for MA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.