Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$77.27
Carrying Case Material | PET (Polyester) |
---|---|
External Height | 470mm |
External Width | 200mm |
External Depth | 200mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PET (Polyester) |
---|---|
External Height | 470mm |
External Width | 200mm |
External Depth | 200mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
CK Tools MA2635 Magma Technician's Rucksack Plus | Rapid Electronics |
Tool Case, Polyester, 200X200X470Mm | Newark Electronics |
C.K Tools Tool Backpack 200x470x400mm Polyester Black / Grey | Distrelec |
Where can I find additional details, specifications and documents for a MA2635?
Additional datasheets, footprints and schematics for MA2635 are listed on our Part Details page. You can also find images and similar parts to MA2635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA2635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA2635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA2635 fall under?
The MA2635 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to MA2635 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA2635 you can contact the distributor directly for product support, shipping queries etc.
Is the MA2635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA2635 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MA2635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA2635 often in real-time on the comparison pages.
What if I can't find stock of MA2635?
You can fill out our help required form which you can use to request a quote for MA2635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.