Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Core Number | PIC24F |
Silicon Family Name | PIC24FJxxGAxxx |
For Use With | PIC24 Explorer 16 Development Board |
Kit Contents | Plug-in Module with a 44-pin PIC24FJ64GA104 MCU Sample |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Plug-In Module |
Features | Plug-In Modules Plug into the Main Processor Socket of the Development Boards |
Plug In Module , For Explorer 16, Pictail Plus | Newark Electronics |
OEM Boards, Daughter Cards, PIC24FJ64GA104 PIM | Microchip Technology Inc. MA240020 | RS Americas |
Where can I find additional details, specifications and documents for a MA240020?
Additional datasheets, footprints and schematics for MA240020 are listed on our Part Details page. You can also find images and similar parts to MA240020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA240020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA240020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA240020 fall under?
The MA240020 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA240020 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA240020 you can contact the distributor directly for product support, shipping queries etc.
Is the MA240020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA240020 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MA240020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA240020 often in real-time on the comparison pages.
What if I can't find stock of MA240020?
You can fill out our help required form which you can use to request a quote for MA240020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.