Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Core Number | PIC24H |
Silicon Family Name | PIC24HJxxxGPxxx |
For Use With | PIC24 Explorer 16 Development Boards |
Kit Contents | Plug-in Module with a 44-pin PIC24HJ128GP504 MCU Sample |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Plug-In Modules Plug into the Main Processor Socket of the Development Boards |
Pim, Graphic, For Explorer 16, Pictail Plus | Newark Electronics |
OEM Boards, Daughter Cards, PIC24HJ128GP504 Graphics Plug-In Mod | Microchip Technology Inc. MA240016-2 | RS Americas |
EVALUATION BOARD, PIM, GFX | element14 |
PIC24HJ128GP504 Graphics Plug-In Module | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a MA240016-2?
Additional datasheets, footprints and schematics for MA240016-2 are listed on our Part Details page. You can also find images and similar parts to MA240016-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA240016-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA240016-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA240016-2 fall under?
The MA240016-2 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA240016-2 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA240016-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MA240016-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA240016-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for MA240016-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA240016-2 often in real-time on the comparison pages.
What if I can't find stock of MA240016-2?
You can fill out our help required form which you can use to request a quote for MA240016-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.