Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$40.00
|
34
in stock
|
Buy Now | |
Microchip Technology
from US$69.56
|
8
in stock
|
Buy Now | |
Future Electronics
from US$73.04
|
-
|
Buy Now | |
Avnet America
from US$69.56
|
-
|
Buy Now | |
RS Americas
from US$87.79
|
-
|
Buy Now | |
element14
from US$73.18
|
-
|
Buy Now | |
Distrelec
from US$71.56
|
-
|
Buy Now | |
Richardson RFPD
from US$75.79
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC18F |
Kit Application Type | Communication |
Application Sub Type | USB |
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Family Name | PIC18FxxJxx |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Hardware - Demo Board |
Features | This is Recommended as an Initial USB Development Platform Using PIC18F46J50 Family Microcontrollers |
Kit Features | USB 2.0 Full Speed and Low Speed Demonstration and Development Board Featuring the PIC18F46J50 |
No. of Bits | 8bit |
Supported Devices | PIC18F46J50 |
Type | Demonstration Board |
Fs Usb Plug In Module, Demo Board | Newark Electronics |
PIC18F46J50 FS USB PIM DEMO BOARD | Microchip Technology |
PIC18F46J50 FS USB Plug-In Module Demo Board | Future Electronics |
PIC18F46J50 8-bit Microcontroller Full Speed USB Demonstration Board | Avnet America |
OEM Boards, Daughter Cards, PIC18F46J50 FS USB PIM DEMO BOARD | Microchip Technology Inc. MA180024 | RS Americas |
EVALUATION MODULE, USB | element14 |
Microchip USB Demonstration and Development Board for PIC18F46J50 Microcontroller | Distrelec |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a MA180024?
Additional datasheets, footprints and schematics for MA180024 are listed on our Part Details page. You can also find images and similar parts to MA180024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA180024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA180024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA180024 fall under?
The MA180024 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MA180024 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA180024 you can contact the distributor directly for product support, shipping queries etc.
Is the MA180024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA180024 have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MA180024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA180024 often in real-time on the comparison pages.
What if I can't find stock of MA180024?
You can fill out our help required form which you can use to request a quote for MA180024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.