Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.68
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F |
Silicon Family Name | PIC18FxxJxx |
For Use With | PICDEM PIC18 Explorer Board |
Kit Contents | Plug-in Module 80Pin PIC18F87J11 MCU Sample |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Plug-In Module |
Features | Plug-In Modules Plug into the Main Processor Socket of the Development Boards |
PIC18F87J11 PIM | Microchip Technology |
Microchip Plug-In Evaluation Module for PIC18F87J11 Microcontroller | Distrelec |
Plug In Module, For Pic18 Explorer, Hpc Explorer | Newark Electronics |
PIC18F87J11 PIM FOR HPC EXPLORER | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
EVALUATION, PIM, FOR HPC EXP | Farnell |
Where can I find additional details, specifications and documents for a MA180020?
Additional datasheets, footprints and schematics for MA180020 are listed on our Part Details page. You can also find images and similar parts to MA180020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA180020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA180020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA180020 fall under?
The MA180020 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MA180020 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA180020 you can contact the distributor directly for product support, shipping queries etc.
Is the MA180020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA180020 have stock available?
Authorised distributors including Microchip Technology, Distrelec, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for MA180020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA180020 often in real-time on the comparison pages.
What if I can't find stock of MA180020?
You can fill out our help required form which you can use to request a quote for MA180020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.