Status: | Unknown |
---|---|
Series: | MA100 Series |
RoHS: | Unknown |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.96
|
655
in stock
|
Buy Now | |
element14
from US$6.88
|
655
in stock
|
Buy Now | |
Heilind Electronics
-
|
772
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
257
in stock
|
Buy Now | |
Future Electronics
from US$5.83
|
-
|
Buy Now | |
Avnet America
from US$3.86
|
-
|
Buy Now | |
RS Americas
from US$7.58
|
-
|
Buy Now | |
TTI Europe
from US$4.77
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | MA100 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | 0°C to +50°C |
Resistance | 10kohm |
Thermistor Tolerance | -0.1°C to +0.1°C |
Thermistor Type | NTC |
Status: | Unknown |
---|---|
Series: | MA100 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | MA100 Series |
Thermistor Mounting | Through Hole |
Thermistor Terminals | Wire Leaded |
No. of Pins | 2Pins |
RoHS Compliant | No |
Ntc Thermistor, 10Kohm, Radial Leaded | Newark Electronics |
TEMP SENSOR, 0.080 OD CAP | Heilind Electronics |
NTC Type MA Biomedical Chip Thermistors | Future Electronics |
Thermistor NTC 10k Ohm 2-Pin Bulk | Avnet America |
THERMISTOR NTC .080"DIA 10K OHM | Amphenol Advanced Sensors MA100GG103A | RS Americas |
Where can I find additional details, specifications and documents for a MA100GG103A?
Additional datasheets, footprints and schematics for MA100GG103A are listed on our Part Details page. You can also find images and similar parts to MA100GG103A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA100GG103A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA100GG103A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA100GG103A fall under?
The MA100GG103A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to MA100GG103A when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA100GG103A you can contact the distributor directly for product support, shipping queries etc.
Is the MA100GG103A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA100GG103A have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for MA100GG103A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA100GG103A often in real-time on the comparison pages.
What if I can't find stock of MA100GG103A?
You can fill out our help required form which you can use to request a quote for MA100GG103A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.