Status: | Unknown |
---|---|
Series: | 32Kbit SPI Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 32Kbit |
EEPROM Memory Configuration | 4K x 8bit |
Clock Frequency | 5MHz |
Memory Case Style | DFN |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 32Kbit SPI Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Clock Frequency Max | 5MHz |
IC Generic Number | 95320 |
IC Interface Type | Serial SPI |
Memory Density | 32Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 1.8V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.5V |
Termination Type | Surface Mount Device |
SERIAL EEPROM, 32KBIT, 5MHZ, UFDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a M95320-RMB6TG?
Additional datasheets, footprints and schematics for M95320-RMB6TG are listed on our Part Details page. You can also find images and similar parts to M95320-RMB6TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95320-RMB6TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95320-RMB6TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95320-RMB6TG fall under?
The M95320-RMB6TG is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95320-RMB6TG when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95320-RMB6TG you can contact the distributor directly for product support, shipping queries etc.
Is the M95320-RMB6TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M95320-RMB6TG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for M95320-RMB6TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95320-RMB6TG often in real-time on the comparison pages.
What if I can't find stock of M95320-RMB6TG?
You can fill out our help required form which you can use to request a quote for M95320-RMB6TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.