Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.21
|
50
in stock
|
Buy Now | |
Electro Enterprises
from US$5.98
|
189
in stock
|
Buy Now | |
PEI-Genesis
from US$6.48
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$40.36
|
38
in stock
|
Buy Now | |
element14
from US$38.33
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.75
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$12.75
|
5
in stock
|
Buy Now | |
Avnet America
from US$36.96
|
-
|
Buy Now | |
RS Americas
from US$22.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
NUTPLATE 3/4 SZ 12 THRD 4-40 | PEI-Genesis |
| Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | M85049/95 Series |
RoHS: | Unknown |
Accessory Type | Nut Plate |
---|---|
For Use With | Flange Mount Receptacle Circular Connectors |
Product Range | M85049/95 Series |
CIRCULAR CLAMP, SIZE 12, 21.7MM | Farnell |
Circular Clamp, Size 12, 21.7Mm | Newark Electronics |
Connector Accessories Flange Mount Perimeter Nut Plate Shell Size 12A | Avnet America |
Where can I find additional details, specifications and documents for a M85049/95-12A-A?
Additional datasheets, footprints and schematics for M85049/95-12A-A are listed on our Part Details page. You can also find images and similar parts to M85049/95-12A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/95-12A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/95-12A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/95-12A-A fall under?
The M85049/95-12A-A is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to M85049/95-12A-A when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/95-12A-A you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/95-12A-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/95-12A-A have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, Farnell, Newark Electronics and element14 have stock available or on a lead time for M85049/95-12A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/95-12A-A often in real-time on the comparison pages.
What if I can't find stock of M85049/95-12A-A?
You can fill out our help required form which you can use to request a quote for M85049/95-12A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.