Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.59
|
68
in stock
|
Buy Now | |
Electro Enterprises
from US$1.65
|
1,289
in stock
|
Buy Now | |
TTI Europe
from US$28.90
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$7.89
|
68
in stock
|
Buy Now | |
element14
from US$8.86
|
68
in stock
|
Buy Now | |
Avnet America
from US$4.05
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$42.62
|
29
in stock
|
Buy Now | |
Heilind Electronics
from US$42.62
|
9
in stock
|
Buy Now | |
RS Americas
from US$8.11
|
-
|
Buy Now |
Accessory Type | Shield Support Ring |
---|---|
For Use With | MIL-DTL-5015 MIL-DTL-26482 Series 2 AS81703 MIL-DTL-83723 Series 1 & 3 Circular Connectors |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
ABS0940-06 COMPLIANT TO | TTI Europe |
Banding Split Ring, Size 6, Plastic | Newark Electronics |
BANDING SPLIT RING, SIZE 6, PLASTIC | element14 |
COMPONENT PART | Avnet America |
Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a M85049/93-06?
Additional datasheets, footprints and schematics for M85049/93-06 are listed on our Part Details page. You can also find images and similar parts to M85049/93-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/93-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/93-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/93-06 fall under?
The M85049/93-06 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to M85049/93-06 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/93-06 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/93-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/93-06 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for M85049/93-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/93-06 often in real-time on the comparison pages.
What if I can't find stock of M85049/93-06?
You can fill out our help required form which you can use to request a quote for M85049/93-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.