Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.71
|
29
in stock
|
Buy Now | |
TTI Europe
from US$38.95
|
1,008
in stock
|
Buy Now | |
Electro Enterprises
from US$44.00
|
541
in stock
|
Buy Now | |
PEI-Genesis
from US$50.70
|
142
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$69.99
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$328.45
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$154.45
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$116.00
|
33
in stock
|
Buy Now | |
element14
from US$94.10
|
29
in stock
|
Buy Now | |
Heilind Electronics
from US$69.99
|
19
in stock
|
Buy Now | |
RS
from US$77.93
|
3
in stock
|
Buy Now | |
Avnet America
from US$309.70
|
-
|
Buy Now | |
RS Americas
from US$110.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Environmental EMI/RFI Backshell |
---|---|
For Use With | MIL-DTL-38999 Series III & Series IV |
Connector Shell Size | 11 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
BACKSHELL, 90 DEGREE ODC | TTI Europe |
38999S3 S/R ENV EMI RANG CAD | PEI-Genesis |
Backshell | Heilind Electronics Asia |
BACKSHELL, 90DEG, ALUMINIUM ALLOY | element14 |
EMI/RFI Backshell,90°, SZ 11,Olive Drab | RS |
Backshells, Env-EMI/RFI, 90degree, CAD | Amphenol Pcd M85049/79-11W03 | RS Americas |
Connector Accessories EMI/RFI Environmental Backshell Olive Drab Cadmium Over Electroless Nickel Aluminum Shell Size 11 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/79-11W03 | Newark Electronics |
Connector Accessory Backshell Aluminum | Rapid Electronics |
Connector Accessories EMI/RFI Environmental Backshell Olive Drab Cadmium Over Electroless Nickel Finish Shell Size 11 | Avnet America |
Where can I find additional details, specifications and documents for a M85049/79-11W03.?
Additional datasheets, footprints and schematics for M85049/79-11W03. are listed on our Part Details page. You can also find images and similar parts to M85049/79-11W03. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/79-11W03. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/79-11W03. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/79-11W03. fall under?
The M85049/79-11W03. is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/79-11W03. when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/79-11W03. you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/79-11W03. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/79-11W03. have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, PEI-Genesis, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for M85049/79-11W03..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/79-11W03. often in real-time on the comparison pages.
What if I can't find stock of M85049/79-11W03.?
You can fill out our help required form which you can use to request a quote for M85049/79-11W03. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.