Status: | Unknown |
---|---|
Series: | AS85049/52 Series |
RoHS: | Unknown |
Prices starting from US$6.86
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
6
in stock
|
Buy Now | |
Electro Enterprises
from US$6.86
|
531
in stock
|
Buy Now | |
TTI Europe
from US$8.47
|
399
in stock
|
Buy Now | |
RS
from US$12.59
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.92
|
12
in stock
|
Buy Now | |
element14
from US$107.20
|
6
in stock
|
Buy Now | |
Farnell
from US$107.47
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$10.92
|
4
in stock
|
Buy Now | |
Avnet America
from US$25.89
|
-
|
Buy Now | |
RS Americas
from US$13.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 12 |
---|---|
Cable Diameter Max | 10.6mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/52 Series |
For Use With | MIL-DTL-5015 MIL-DTL-26482 Series 2 AS81703 MIL-DTL-83723 Series 1 & 3 Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
STRAIN RELIE STRAIGHT SZ12 | TTI Europe |
Strain Relief, Sz 12, 10.6Mm, Alum | Newark Electronics |
Strain Relief Clamp,180°, SZ 13,Black An | RS |
Backshell | Heilind Electronics Asia |
Backshells, Strain Relief, STR, Anod. Bk | Amphenol Pcd M85049/52-1-12A | RS Americas |
BACKSHELL SR STRT BLACK SIZE 12 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
STRAIN RELIEF, SZ 12, 10.6MM, ALUM | element14 |
Connector Accessories Non Self Locking Strain Reliefs Aluminum Black Anodize | Avnet America |
Where can I find additional details, specifications and documents for a M85049/52-1-12A?
Additional datasheets, footprints and schematics for M85049/52-1-12A are listed on our Part Details page. You can also find images and similar parts to M85049/52-1-12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/52-1-12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/52-1-12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/52-1-12A fall under?
The M85049/52-1-12A is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/52-1-12A when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/52-1-12A you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/52-1-12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/52-1-12A have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Newark Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for M85049/52-1-12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/52-1-12A often in real-time on the comparison pages.
What if I can't find stock of M85049/52-1-12A?
You can fill out our help required form which you can use to request a quote for M85049/52-1-12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.