Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
D Sub Shell Size | DD |
---|---|
Cable Exit Angle | 90° |
Connector Body Material | Brass Body |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/50-10F?
Additional datasheets, footprints and schematics for M85049/50-10F are listed on our Part Details page. You can also find images and similar parts to M85049/50-10F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/50-10F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/50-10F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/50-10F fall under?
The M85049/50-10F is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/50-10F when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/50-10F you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/50-10F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/50-10F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for M85049/50-10F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/50-10F often in real-time on the comparison pages.
What if I can't find stock of M85049/50-10F?
You can fill out our help required form which you can use to request a quote for M85049/50-10F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.