Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.87
|
69
in stock
|
Buy Now | |
Electro Enterprises
from US$8.29
|
789
in stock
|
Buy Now | |
Farnell
from US$14.45
|
250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.94
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$13.86
|
198
in stock
|
Buy Now | |
element14
from US$14.93
|
198
in stock
|
Buy Now | |
PEI-Genesis
from US$9.09
|
181
in stock
|
Buy Now | |
Heilind Electronics
from US$15.94
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$11.75
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
46
in stock
|
Buy Now | |
Avnet America
from US$11.70
|
-
|
Buy Now | |
RS Americas
from US$18.84
|
-
|
Buy Now | |
TTI Europe
from US$182.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
D Sub Shell Size | DD |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
No. of Positions | 50 |
RoHS Compliant | No |
020964-0000MF / FINISH = CADMIUM | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-M85049 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-M85049 Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
DSUB DD ROUND C/C CAD | PEI-Genesis |
Mil Spec Backshells 50P Strain Relief | RS |
BACKSHELL DSUB STRT OD CAD SIZE 50 | Avnet Abacus |
Where can I find additional details, specifications and documents for a M85049/48-2-5F?
Additional datasheets, footprints and schematics for M85049/48-2-5F are listed on our Part Details page. You can also find images and similar parts to M85049/48-2-5F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/48-2-5F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/48-2-5F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/48-2-5F fall under?
The M85049/48-2-5F is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/48-2-5F when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/48-2-5F you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/48-2-5F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/48-2-5F have stock available?
Authorised distributors including Electro Enterprises, Farnell, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for M85049/48-2-5F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/48-2-5F often in real-time on the comparison pages.
What if I can't find stock of M85049/48-2-5F?
You can fill out our help required form which you can use to request a quote for M85049/48-2-5F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.