Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.12
|
59
in stock
|
Buy Now | |
PEI-Genesis
from US$8.94
|
371
in stock
|
Buy Now | |
Electro Enterprises
from US$7.90
|
270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.77
|
173
in stock
|
Buy Now | |
Heilind Electronics
from US$12.77
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$12.82
|
93
in stock
|
Buy Now | |
Avnet America
-
|
97
in stock
|
Buy Now | |
RS Americas
from US$11.07
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Status: | Unknown |
---|---|
Series: | MIL-DTL-M85049 Series |
RoHS: | Compliant |
Product Range | MIL-DTL-M85049 Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Mil Spec Backshells 37P Strain Relief | RS |
BACKSHELL DSUB STRT OD CAD SIZE 37 | Avnet America |
Where can I find additional details, specifications and documents for a M85049/48-2-4F?
Additional datasheets, footprints and schematics for M85049/48-2-4F are listed on our Part Details page. You can also find images and similar parts to M85049/48-2-4F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/48-2-4F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/48-2-4F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/48-2-4F fall under?
The M85049/48-2-4F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to M85049/48-2-4F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/48-2-4F you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/48-2-4F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/48-2-4F have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, Heilind Electronics Asia, Heilind Electronics and Newark Electronics have stock available or on a lead time for M85049/48-2-4F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/48-2-4F often in real-time on the comparison pages.
What if I can't find stock of M85049/48-2-4F?
You can fill out our help required form which you can use to request a quote for M85049/48-2-4F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.