Status: | Unknown |
---|---|
Series: | M85049 Series |
RoHS: | Unknown |
Prices starting from US$7.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.02
|
55
in stock
|
Buy Now | |
PEI-Genesis
from US$8.56
|
701
in stock
|
Buy Now | |
Newark Electronics
from US$11.77
|
248
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.01
|
210
in stock
|
Buy Now | |
Avnet America
from US$7.24
|
208
in stock
|
Buy Now | |
Heilind Electronics
from US$11.01
|
70
in stock
|
Buy Now | |
RS Americas
from US$10.43
|
3
in stock
|
Buy Now | |
TTI Europe
from US$10.50
|
3
in stock
|
Buy Now | |
Electro Enterprises
from US$7.08
|
-
|
Buy Now |
Product Range | M85049 Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Cable Diameter Max | 15.1mm |
For Use With | DB-25 D Subminiature Connectors |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | MIL-DTL-M85049 Series |
RoHS: | Compliant |
Product Range | MIL-DTL-M85049 Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
BACKSHELL, DSUB, STRT, OD M850494823F | Heilind Electronics Asia |
BACKSHELL DSUB STRT OD CAD SIZE 25 | Avnet America |
Mil Spec Backshells 25P Strain Relief | RS |
STRAIN RELIEF | TTI Europe |
Where can I find additional details, specifications and documents for a M85049/48-2-3F?
Additional datasheets, footprints and schematics for M85049/48-2-3F are listed on our Part Details page. You can also find images and similar parts to M85049/48-2-3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/48-2-3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/48-2-3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/48-2-3F fall under?
The M85049/48-2-3F is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/48-2-3F when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/48-2-3F you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/48-2-3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/48-2-3F have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Heilind Electronics Asia, Avnet America and Heilind Electronics have stock available or on a lead time for M85049/48-2-3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/48-2-3F often in real-time on the comparison pages.
What if I can't find stock of M85049/48-2-3F?
You can fill out our help required form which you can use to request a quote for M85049/48-2-3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.