Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.61
|
No stock
|
Buy Now | |
Electro Enterprises
from US$14.02
|
435
in stock
|
Buy Now | |
Newark Electronics
from US$17.92
|
269
in stock
|
Buy Now | |
element14
from US$24.04
|
269
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.85
|
183
in stock
|
Buy Now | |
TTI Europe
from US$17.59
|
127
in stock
|
Buy Now | |
Heilind Electronics
from US$27.85
|
67
in stock
|
Buy Now | |
PEI-Genesis
from US$20.79
|
8
in stock
|
Buy Now | |
RS Americas
from US$22.33
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Carbon Steel Body |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a M85049/48-1-3F?
Additional datasheets, footprints and schematics for M85049/48-1-3F are listed on our Part Details page. You can also find images and similar parts to M85049/48-1-3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/48-1-3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/48-1-3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/48-1-3F fall under?
The M85049/48-1-3F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to M85049/48-1-3F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/48-1-3F you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/48-1-3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/48-1-3F have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for M85049/48-1-3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/48-1-3F often in real-time on the comparison pages.
What if I can't find stock of M85049/48-1-3F?
You can fill out our help required form which you can use to request a quote for M85049/48-1-3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.